The DSP56371 is a 24-bit fixed-point digital signal processor designed for high-performance applications, operating at a frequency of 181 MHz. It utilizes the DSP56300 core architecture, which provides efficient processing capabilities with a maximum performance of 181 million instructions per second (MIPS). The device features a rich instruction set, low power dissipation, and is compatible with the DSP56000 core family, ensuring ease of integration into existing systems. The DSP56371 includes a variety of on-chip memory configurations, comprising 48Kx24 bits of Y-Data RAM, 36Kx24 bits of X-Data RAM, and 64Kx24 bits of program ROM. It also supports advanced features such as a six-channel DMA controller, an enhanced serial audio interface (ESAI), and low-power standby modes, making it suitable for applications in digital audio processing, telecommunications, and multimedia. With its low jitter, PLL-based clocking system and comprehensive debugging support via JTAG and OnCE, the DSP56371 is well-equipped for complex signal processing tasks. Its compact LQFP-80 package facilitates integration into various designs, making it a viable option for engineers seeking a robust DSP solution.
Manufacturer: NXP
Win Source Part Number: 086103-DSPB56371AF18
Packaging: Tray
Type: Audio Processor
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 180MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 264kB
Voltage - Core: 1.25V
Family Name: DSPB56371
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-LQFP (14x14)
Introduction Date: July 28, 2004
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC DSP 24BIT 180MHZ 80-LQFP
IC DSP 24BIT 180MHZ 80-LQFP Product overview: DSPB56371AF180 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 180MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 180MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56371AF180 can be used for catalog matching and distributor lookup.
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 181MHZ, LQFP-80; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:181MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:80Pins; No. of I/O s:11I/O s; No. of MIPS:181 RoHS Compliant: Yes
IC DSP 24BIT 180MHZ 80-LQFP
IC DSP 24BIT 180MHZ 80-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 086103-DSPB56371AF180 | DSPB56371AF180-ND | 698-DSPB56371AF180 | 53J1693 | DSPB56371AF180 | DSPB56371AF180 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - DSPB56371AF180 | DSP (Digital Signal Processors) | 24BIT 180MHZ Dsp | Fixed Point Digital Signal Processor -Dsp, 24 Bit, 181Mhz, Lqfp-80; Dsp Type Nxp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | 24-Bit | ||
| Supply Voltage | 1.25V | 3.3V; 1.25V | 1.25 V | |||
| Package Type | QFP; Other; 80-LQFP (14x14) | LFQP; Other; 80-LQFP | Other; Tray | Other; LQFP | QFP; Other; 80-LQFP | |
| Clock Speed | 180 MHz | 180 MHz | 181 MHz | 180 MHz |