IC DSP 24BIT 200MHZ 196MAPBGA
IC DSP 24BIT 200MHZ 196MAPBGA Product overview: DSP56321VL200 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 200MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSP56321VL200 can be used for catalog matching and distributor lookup.
IC DSP 24BIT 200MHZ 196MAPBGA
IC DSP 24BIT 200MHZ 196MAPBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSP56321VL200-ND | 698-DSP56321VL200 | DSP56321VL200 | DSP56321VL200 |
| Product Name | DSP (Digital Signal Processors) | 24BIT 200MHZ Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | ||
| Supply Voltage | 3.3V; 1.60V | |||
| Package Type | BGA; Other; 196-BGA | Other; Tray | BGA; Other; 196-BGA | |
| Pin Count | 196 |