NXP Semiconductors DSP (Digital Signal Processors) DSPB56720CAG

Description
DSP 24BIT AUD 200MHZ 144-LQFP
Request a Quote Datasheet
Description
DSP 24BIT AUD 200MHZ 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPB56720CAG-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPB56720CAG-ND
DSP (Digital Signal Processors) DSPB56720CAG-ND
DSP 24BIT AUD 200MHZ 144-LQFP

DSP 24BIT AUD 200MHZ 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSPB56720CAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSPB56720CAG
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSPB56720CAG
DSP 24BIT AUD 200MHZ 144-LQFP

DSP 24BIT AUD 200MHZ 144-LQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - DSPB56720CAG - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DSPB56720CAG
Embedded - DSP (Digital Signal Processors) DSPB56720CAG
DSP 24BIT AUD 200MHZ 144-LQFP

DSP 24BIT AUD 200MHZ 144-LQFP

Supplier's Site Datasheet
Dspb56720 / Tray Rohs Compliant Nxp - 14R8748 - Newark, An Avnet Company
Chicago, IL, United States
Dspb56720 / Tray Rohs Compliant Nxp
14R8748
Dspb56720 / Tray Rohs Compliant Nxp 14R8748
DSPB56720 / TRAY ROHS COMPLIANT: YES

DSPB56720 / TRAY ROHS COMPLIANT: YES

Supplier's Site
DSP (Digital Signal Processors) - DSPB56720CAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSPB56720CAG
DSP (Digital Signal Processors) DSPB56720CAG
DSP 24BIT AUD 200MHZ 144-LQFP

DSP 24BIT AUD 200MHZ 144-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPB56720CAG-ND DSPB56720CAG DSPB56720CAG 14R8748 DSPB56720CAG
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Dspb56720 / Tray Rohs Compliant Nxp DSP (Digital Signal Processors)
Data Bus 24-Bit
Supply Voltage 3.3V; 1.00V
Package Type LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21488WBSWZ4B02 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Ultra Low Power Voice and Audio DSP Subsystem - CS48L10 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details