IC DSP 24BIT 220MHZ 196MAPBGA
DSP, 24-EXT BIT, 220MHZ, CMOS, P
IC DSP 24BIT 220MHZ 196MAPBGA
DSP, 24-EXT BIT, 220MHZ, CMOS, P
IC DSP 24BIT 220MHZ 196MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSP56321VL220-ND | DSP56321VL220 | DSP56321VL220 | DSP56321VL220 | DSP56321VL220 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | ||||
| Supply Voltage | 3.3V; 1.60V | ||||
| Package Type | BGA; Other; 196-BGA | BGA; Other; 196-LBGA | BGA; Other; 196-BGA | ||
| Pin Count | 196 |