NXP Semiconductors Dsp DSPB56721AG

Description
AUDIO PROCESSOR SYMPH 144-LQFP Product overview: DSPB56721AG from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56721AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO PROCESSOR SYMPH 144-LQFP Product overview: DSPB56721AG from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56721AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AUDIO PROCESSOR SYMPH 144-LQFP Product overview: DSPB56721AG from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56721AG can be used for catalog matching and distributor lookup.

AUDIO PROCESSOR SYMPH 144-LQFP Product overview: DSPB56721AG from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DSPB56721AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1341027-DSPB56721AG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1341027-DSPB56721AG
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1341027-DSPB56721AG
Win Source Part Number: 1341027-DSPB56721AG Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Series: DSP56K/Symphony Type: Audio Processor Voltage - I/O: 3.30V Package: Tray Standard Package: 300 Interface: Host Interface, I2C, SAI, SPI Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 744kB Voltage - Core: 1.00V Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: DSPB56721 Product Status: Last Time Buy

Win Source Part Number: 1341027-DSPB56721AG
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Series: DSP56K/Symphony
Type: Audio Processor
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 300
Interface: Host Interface, I2C, SAI, SPI
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 744kB
Voltage - Core: 1.00V
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: DSPB56721
Product Status: Last Time Buy

Buy Now Datasheet
 - DSPB56721AG - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 24-Ext Bit, 200MHz, CMOS, PQFP144

Digital Signal Processor, 24-Ext Bit, 200MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DSPB56721AG-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPB56721AG-ND
DSP (Digital Signal Processors) DSPB56721AG-ND
AUDIO PROCESSOR SYMPH 144-LQFP

AUDIO PROCESSOR SYMPH 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSPB56721AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSPB56721AG
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSPB56721AG
AUDIO PROCESSOR SYMPH 144-LQFP

AUDIO PROCESSOR SYMPH 144-LQFP

Supplier's Site
DSP (Digital Signal Processors) - DSPB56721AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSPB56721AG
DSP (Digital Signal Processors) DSPB56721AG
AUDIO PROCESSOR SYMPH 144-LQFP

AUDIO PROCESSOR SYMPH 144-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DSPB56721AG 1341027-DSPB56721AG DSPB56721AG DSPB56721AG-ND DSPB56721AG DSPB56721AG
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Tray QFP; Other; LQFP LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Pin Count 144 144
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2101BS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details