onsemi Memory - EEPROM - LE24LA322CSTL2-TFM-E LE24LA322CSTL2-TFM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070871-LE24LA322CSTL 2-TFM-E Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070871-LE24LA322CSTL 2-TFM-E Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - LE24LA322CSTL2-TFM-E - 070871-LE24LA322CSTL2-TFM-E - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - LE24LA322CSTL2-TFM-E
070871-LE24LA322CSTL2-TFM-E
Memory - EEPROM - LE24LA322CSTL2-TFM-E 070871-LE24LA322CSTL2-TFM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070871-LE24LA322CSTL 2-TFM-E Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070871-LE24LA322CSTL2-TFM-E
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-LE24LA322CSTL2-TFM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LE24LA322CSTL2-TFM-E
Memory IC and Storage Component 774-LE24LA322CSTL2-TFM-E
EEPROM Product overview: LE24LA322CSTL2-TFM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24LA322CSTL2-T FM-E can be used for catalog matching and distributor lookup.

EEPROM Product overview: LE24LA322CSTL2-TFM-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE24LA322CSTL2-TFM-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - LE24LA322CSTL2-TFM-E - Rochester Electronics
Newburyport, MA, United States
LE24LA322 - WLP I2C EEPROM(32K)

LE24LA322 - WLP I2C EEPROM(32K)

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE24LA322CSTL2-TFM-E
Integrated Circuits (ICs) - Memory - Memory LE24LA322CSTL2-TFM-E
IC EEPROM 32KBIT I2C 400KHZ

IC EEPROM 32KBIT I2C 400KHZ

Supplier's Site
Memory - LE24LA322CSTL2-TFM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz

EEPROM Memory IC 32Kbit I²C 400 kHz

Buy Now
IC EEPROM 32KBIT I2C 400KHZ

IC EEPROM 32KBIT I2C 400KHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 070871-LE24LA322CSTL2-TFM-E 774-LE24LA322CSTL2-TFM-E LE24LA322CSTL2-TFM-E LE24LA322CSTL2-TFM-E LE24LA322CSTL2-TFM-E LE24LA322CSTL2-TFM-E
Product Name Memory - EEPROM - LE24LA322CSTL2-TFM-E Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details