512KX8 FLASH 1.8V PROM, PDSO8, 0.200 INCH, HALOGEN AND LEAD FREE, SOP-8 Product overview: LE25S40AMCTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S40AMCTWG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1156501-LE25S40AMCTW
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC/SOPJ
Temperature Range - Operating: -40°C ~ 90°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: ONSONSLE25S40AMCTWG,
Base Product Number: LE25S40
LE25S40 - Serial Flash Memory, 4 Mb
FLASH Memory IC 4Mb (512K x 8) SPI 40MHz 8-SOIC/SOPJ
FLASH Memory IC 4Mbit SPI 40 MHz 8-SOIC/SOPJ
IC FLASH 4MBIT SPI 40MHZ 8SOIC
IC FLASH 4MBIT SPI 40MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-LE25S40AMCTWG | 1156501-LE25S40AMCTWG | LE25S40AMCTWG | LE25S40AMCTWG-ND | LE25S40AMCTWG | LE25S40AMCTWG | LE25S40AMCTWG |
| Product Name | 1.8V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash; PROM; FLASH, | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||
| Package Type | SOIC; SOIC | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cycle Time | 1.00E6 ns | 1.00E6 ns |