Manufacturer: Intersil
Win Source Part Number: 274816-HM1-6551/883
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC SRAM 1KBIT PARALLEL 22CDIP Product overview: HM1-6551/883 from Intersil is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HM1-6551/883 can be used for catalog matching and distributor lookup.
SRAM
IC SRAM 1KBIT PARALLEL 22CDIP
SRAM - Asynchronous Memory IC 1Kbit Parallel 300 ns 22-CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 274816-HM1-6551/883 | 774-HM1-6551/883 | HM1-6551/883 | HM1-6551/883 | HM1-6551/883 |
| Product Name | Memory - HM1-6551/883 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 300 ns | 300 ns | |||
| Cycle Time | 400 ns | 300 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |