Manufacturer: ON Semiconductor
Win Source Part Number: 1195970-LE25S40AFDTW
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-VSOIC
Temperature Range - Operating: -40°C ~ 90°C
Memory Format: FLASH
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LE25S40
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V
Serial Flash Memory, 4 Mb
IC FLASH 1.8V PROM, Programmable ROM Product overview: LE25S40AFDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S40AFDTWG can be used for catalog matching and distributor lookup.
FLASH Memory IC 4Mbit SPI 40 MHz 8-VSOIC
IC FLASH 4MBIT SPI 40MHZ 8VSOIC
IC FLASH 4MBIT SPI 40MHZ 8VSOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1195970-LE25S40AFDTWG | LE25S40AFDTWG | 774-LE25S40AFDTWG | LE25S40AFDTWG | LE25S40AFDTWG | LE25S40AFDTWG |
| Product Name | Memory - Flash - LE25S40AFDTWG | 1.8V Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash; Non-Volatile | Flash | Flash; PROM | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 1.00E6 ns | 1.00E6 ns | ||||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | |||
| Package Type | SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | -40degC ~ 90degC (TA) |