Micron Technology, Inc. Memory MT55L256L32FT-12

Description
ZBT SRAM, 256KX32, 9ns PQFP100
Request a Quote
Description
ZBT SRAM, 256KX32, 9ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT55L256L32FT-12 is an 8Mb Zero Bus Turnaround (ZBT) SRAM from Quarktwin Technology Ltd., featuring a configuration of 256K x 32 bits. It operates with a single +3.3V ±5% power supply and offers fast cycle times of 12ns, making it suitable for high-frequency applications. The device supports both 3.3V and 2.5V I/O options and includes advanced control logic for simplified signal interfacing. This SRAM is designed for 100 percent bus utilization, eliminating turnaround cycles between read and write operations. It features individual byte write controls, a single read/write control pin, and a clock enable pin for efficient operation. The device also includes a snooze mode for reduced power consumption during standby. The MT55L256L32FT-12 is available in a 100-pin TQFP package and is compatible with other ZBT SRAM configurations, allowing for easy integration into existing designs. Its internal self-timed write capabilities and support for burst modes enhance its performance in high-bandwidth applications.

Datasheet Summary
Powered by GS/AI

The MT55L256L32FT-12 is an 8Mb Zero Bus Turnaround (ZBT) SRAM from Quarktwin Technology Ltd., featuring a configuration of 256K x 32 bits. It operates with a single +3.3V ±5% power supply and offers fast cycle times of 12ns, making it suitable for high-frequency applications. The device supports both 3.3V and 2.5V I/O options and includes advanced control logic for simplified signal interfacing. This SRAM is designed for 100 percent bus utilization, eliminating turnaround cycles between read and write operations. It features individual byte write controls, a single read/write control pin, and a clock enable pin for efficient operation. The device also includes a snooze mode for reduced power consumption during standby. The MT55L256L32FT-12 is available in a 100-pin TQFP package and is compatible with other ZBT SRAM configurations, allowing for easy integration into existing designs. Its internal self-timed write capabilities and support for burst modes enhance its performance in high-bandwidth applications.

Suppliers

Company
Product
Description
Supplier Links
 - MT55L256L32FT-12 - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 256KX32, 9ns PQFP100

ZBT SRAM, 256KX32, 9ns PQFP100

Supplier's Site Datasheet
Memory - MT55L256L32FT-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - ZBT Memory IC 8Mbit Parallel 83 MHz 9 ns 100-TQFP (14x20.1)

SRAM - ZBT Memory IC 8Mbit Parallel 83 MHz 9 ns 100-TQFP (14x20.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT55L256L32FT-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT55L256L32FT-12
Integrated Circuits (ICs) - Memory MT55L256L32FT-12
ZBT SRAM, 256KX32, 9NS PQFP100

ZBT SRAM, 256KX32, 9NS PQFP100

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT55L256L32FT-12 MT55L256L32FT-12 MT55L256L32FT-12
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP
Access Time 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details