Cache SRAM, 512KX18, 7.5ns PBGA165
IC SRAM 8MBIT PAR 113MHZ 165FBGA Product overview: MT58L512L18FF-7.5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 113MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 113MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L512L18FF-7.
Win Source Part Number: 1195991-MT58L512L18F
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991B2A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Micron Technology Inc.
Other Names: 2156-MT58L512L18FF-7
RoHS Status: RoHS non-compliant
IC SRAM 8MBIT PAR 113MHZ 165FBGA
SRAM - Standard Memory IC 8Mbit Parallel 113 MHz 7.5 ns 165-FBGA (13x15)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT58L512L18FF-7.5 | 774-MT58L512L18FF-7.5 | 1195991-MT58L512L18FF-7.5 | MT58L512L18FF-7.5 | MT58L512L18FF-7.5 |
| Product Name | 113MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Package Type | BGA; PBGA165 | BGA; Bulk | 7.5 ns | BGA; 165-TBGA | |
| Access Time | 7.5 ns | 7.5 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |