IC SRAM 4KBIT PARALLEL 18CDIP Product overview: MD2147H3 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2147H3 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 226813-MD2147H3
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Standard SRAM, 4KX1, 55ns, MOS, CDIP18
IC SRAM 4KBIT PARALLEL 18CDIP
SRAM - Asynchronous Memory IC 4Kbit Parallel 55 ns 18-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MD2147H3 | 226813-MD2147H3 | MD2147H3 | MD2147H3 | MD2147H3 |
| Product Name | Memory IC and Storage Component | Memory - MD2147H3 | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 55 ns | 55 ns | |||
| Cycle Time | 55 ns | 55 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |