Rochester Electronics Memory IC and Storage Component MD2148H/BVA

Description
2148H - SRAM, 1K X 4 - (DM: M38510/23806BVA)
Request a Quote
Description
2148H - SRAM, 1K X 4 - (DM: M38510/23806BVA)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD2148H/BVA is a military-grade 1K x 4 bit static RAM in an 18-pin hermetic package, designed for operation across the -55°C to +125°C temperature range. It uses HMOS technology, requires a single +5V supply with ±10% tolerance, and features TTL-compatible inputs and outputs with three-state data I/O. The device is completely static, with no clock or refresh requirement, and includes chip select and write enable controls for direct system integration.

Datasheet Summary
Powered by GS/AI

The MD2148H/BVA is a military-grade 1K x 4 bit static RAM in an 18-pin hermetic package, designed for operation across the -55°C to +125°C temperature range. It uses HMOS technology, requires a single +5V supply with ±10% tolerance, and features TTL-compatible inputs and outputs with three-state data I/O. The device is completely static, with no clock or refresh requirement, and includes chip select and write enable controls for direct system integration.

Suppliers

Company
Product
Description
Supplier Links
 - MD2148H/BVA - Rochester Electronics
Newburyport, MA, United States
2148H - SRAM, 1K X 4 - (DM: M38510/23806BVA)

2148H - SRAM, 1K X 4 - (DM: M38510/23806BVA)

Supplier's Site Datasheet
Memory IC and Storage Component - 774-MD2148H/BVA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MD2148H/BVA
Memory IC and Storage Component 774-MD2148H/BVA
2148H - SRAM, 1K X 4 - (DM: M38 Product overview: MD2148H/BVA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2148H/BVA can be used for catalog matching and distributor lookup.

2148H - SRAM, 1K X 4 - (DM: M38 Product overview: MD2148H/BVA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2148H/BVA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1314851-MD2148H/BVA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1314851-MD2148H/BVA
Integrated Circuits (ICs) - Memory 1314851-MD2148H/BVA
Win Source Part Number: 1314851-MD2148H/BVA Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC

Win Source Part Number: 1314851-MD2148H/BVA
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC

Buy Now Datasheet
2148H - SRAM, 1K X 4 - (DM: M38

2148H - SRAM, 1K X 4 - (DM: M38

Supplier's Site Datasheet
Memory - MD2148H/BVA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MD2148H/BVA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MD2148H/BVA
Integrated Circuits (ICs) - Memory - Memory MD2148H/BVA
2148H - SRAM, 1K X 4 - (DM: M38

2148H - SRAM, 1K X 4 - (DM: M38

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MD2148H/BVA 774-MD2148H/BVA 1314851-MD2148H/BVA MD2148H/BVA MD2148H/BVA MD2148H/BVA
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details
 - 27S191AJC - Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC28
View Details
4 suppliers