Rochester Electronics Memory - SRAM - MD2114A-5/B MD2114A-5/B

Description
2114A - 1K X 4 SRAM
Request a Quote Datasheet
Description
2114A - 1K X 4 SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD2114A-5/B - Rochester Electronics
Newburyport, MA, United States
2114A - 1K X 4 SRAM

2114A - 1K X 4 SRAM

Supplier's Site Datasheet
Memory - SRAM - MD2114A-5/B - 884445-MD2114A-5/B - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - MD2114A-5/B
884445-MD2114A-5/B
Memory - SRAM - MD2114A-5/B 884445-MD2114A-5/B
Manufacturer: Rochester Electronics Win Source Part Number: 884445-MD2114A-5/B Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 884445-MD2114A-5/B
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Memory IC and Storage Component - 774-MD2114A-5/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MD2114A-5/B
Memory IC and Storage Component 774-MD2114A-5/B
1K X 4 SRAM Product overview: MD2114A-5/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2114A-5/B can be used for catalog matching and distributor lookup.

1K X 4 SRAM Product overview: MD2114A-5/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2114A-5/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MD2114A-5/B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MD2114A-5/B
Integrated Circuits (ICs) - Memory MD2114A-5/B
1K X 4 SRAM

1K X 4 SRAM

Supplier's Site
1K X 4 SRAM

1K X 4 SRAM

Supplier's Site Datasheet
Memory - MD2114A-5/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MD2114A-5/B 884445-MD2114A-5/B 774-MD2114A-5/B MD2114A-5/B MD2114A-5/B MD2114A-5/B
Product Name Memory - SRAM - MD2114A-5/B Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
 - 27C512-75DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers