Integrated Silicon Solution, Inc. Memory - SRAM - IS61LV5128AL-10KLI IS61LV5128AL-10KLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189222-IS61LV5128AL -10KLI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 19 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189222-IS61LV5128AL -10KLI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 19 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LV5128AL-10KLI - 1189222-IS61LV5128AL-10KLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LV5128AL-10KLI
1189222-IS61LV5128AL-10KLI
Memory - SRAM - IS61LV5128AL-10KLI 1189222-IS61LV5128AL-10KLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189222-IS61LV5128AL -10KLI Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 36-SOJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 36-BSOJ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 19 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189222-IS61LV5128AL-10KLI
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 36-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 36-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 19
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Memory - IS61LV5128AL-10KLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ

Buy Now Datasheet
 - IS61LV5128AL-10KLI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 10ns, CMOS, PDSO36

Standard SRAM, 512KX8, 10ns, CMOS, PDSO36

Supplier's Site Datasheet
Memory IC and Storage Component - 774-IS61LV5128AL-10KLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV5128AL-10KLI
Memory IC and Storage Component 774-IS61LV5128AL-10KLI
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IS61LV5128AL-10KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV5128AL-10K LI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IS61LV5128AL-10KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV5128AL-10KLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV5128AL-10KLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV5128AL-10KLI
Integrated Circuits (ICs) - Memory - Memory IS61LV5128AL-10KLI
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet
Memory - IS61LV5128AL-10KLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ

Buy Now Datasheet
4Mb,high-Speed/low Power,async,512K X 8,10Ns,3.3V,36 Pin Soj (400 Mil), Rohs Integrated Silicon Solution (Issi) - 43M5253 - Newark, An Avnet Company
Chicago, IL, United States
4Mb,high-Speed/low Power,async,512K X 8,10Ns,3.3V,36 Pin Soj (400 Mil), Rohs Integrated Silicon Solution (Issi)
43M5253
4Mb,high-Speed/low Power,async,512K X 8,10Ns,3.3V,36 Pin Soj (400 Mil), Rohs Integrated Silicon Solution (Issi) 43M5253
4Mb,High-Speed/Low Power,Async,512K x 8,10ns,3.3v,36 Pin SOJ (400 mil), RoHS

4Mb,High-Speed/Low Power,Async,512K x 8,10ns,3.3v,36 Pin SOJ (400 mil), RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189222-IS61LV5128AL-10KLI IS61LV5128AL-10KLI-ND IS61LV5128AL-10KLI 774-IS61LV5128AL-10KLI IS61LV5128AL-10KLI IS61LV5128AL-10KLI IS61LV5128AL-10KLI IS61LV5128AL-10KLI 43M5253
Product Name Memory - SRAM - IS61LV5128AL-10KLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory 4Mb,high-Speed/low Power,async,512K X 8,10Ns,3.3V,36 Pin Soj (400 Mil), Rohs Integrated Silicon Solution (Issi)
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.6V 3.135V ~ 3.6V -3.3V; 3.135 Surface Mount 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B116S-BZ25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details