Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-SOJ
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777237-IS63WV1288DBL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.4 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63WV1288DBLL-10JLI
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-SOJ
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS63WV1288DBLL-10JLI-TR | IS63WV1288DBLL-10JLI-TR-ND | 777237-IS63WV1288DBLL-10JLI-TR | 774-IS63WV1288DBLL-10JLI-TR | IS63WV1288DBLL-10JLI-TR | IS63WV1288DBLL-10JLI-TR | IS63WV1288DBLL-10JLI-TR |
| Product Name | Memory | Memory - SRAM - IS63WV1288DBLL-10JLI-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | ||||||
| Package Type | SOJ; SOJ32 | "32-BSOJ (0.300"", 7.62mm Width)" | SOJ | 32-BSOJ (0.300\", 7.62mm Width) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |