Manufacturer: Renesas Electronics America
Win Source Part Number: 924927-M5M51008DFP-5
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-SOP
Package: Tray
Package: 32-SOIC (0.450", 11.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 32SOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 924927-M5M51008DFP-55H#BT | M5M51008DFP-55H#BT |
| Product Name | Memory - SRAM - M5M51008DFP-55H#BT | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip |