SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 10ns 32-SOJ
SRAM
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 139703-IS63LV1024L-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 3.15 V to 3.45 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63LV1024L-10JLI-TR
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS63LV1024L-10JLI-TR-ND | IS63LV1024L-10JLI-TR | 139703-IS63LV1024L-10JLI-TR | 774-IS63LV1024L-10JLI-TR | IS63LV1024L-10JLI-TR | IS63LV1024L-10JLI-TR | IS63LV1024L-10JLI-TR | IS63LV1024L-10JLI-TR |
| Product Name | Memory | Memory - SRAM - IS63LV1024L-10JLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |||
| Package Type | "32-BSOJ (0.300"", 7.62mm Width)" | SOJ; SOJ32 | SOJ; 32-SOJ | SOJ; Tape & Reel (TR) | SOJ; 32-BSOJ (0.300", 7.62mm Width) | 32-BSOJ (0.300\", 7.62mm Width) |