Integrated Silicon Solution, Inc. Memory IC and Storage Component IS63LV1024L-12JL

Description
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IS63LV1024L-12JL - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32

Standard SRAM, 128KX8, 12ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory IC and Storage Component - 774-IS63LV1024L-12JL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS63LV1024L-12JL
Memory IC and Storage Component 774-IS63LV1024L-12JL
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63LV1024L-12JL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-12JL can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63LV1024L-12JL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-12JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1049-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

Buy Now Datasheet
Memory - SRAM - IS63LV1024L-12JL - 017889-IS63LV1024L-12JL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS63LV1024L-12JL
017889-IS63LV1024L-12JL
Memory - SRAM - IS63LV1024L-12JL 017889-IS63LV1024L-12JL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017889-IS63LV1024L-1 2JL Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017889-IS63LV1024L-12JL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi) - 43M5535 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi)
43M5535
Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi) 43M5535
SRAM, 1MBIT, 12NS, SOJ-32; Memory Size:128Kbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:3.3V; Memory Case Style:SOJ; No. of Pins:32Pins; Access Time:12ns; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

SRAM, 1MBIT, 12NS, SOJ-32; Memory Size:128Kbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:3.3V; Memory Case Style:SOJ; No. of Pins:32Pins; Access Time:12ns; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - IS63LV1024L-12JL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS63LV1024L-12JL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS63LV1024L-12JL
Integrated Circuits (ICs) - Memory - Memory IS63LV1024L-12JL
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS63LV1024L-12JL 774-IS63LV1024L-12JL 706-1049-ND 017889-IS63LV1024L-12JL 43M5535 IS63LV1024L-12JL IS63LV1024L-12JL IS63LV1024L-12JL IS63LV1024L-12JL
Product Name Memory IC and Storage Component Memory Memory - SRAM - IS63LV1024L-12JL Sram, 1Mbit, 12Ns, Soj-32; Memory Size Integrated Silicon Solution (Issi) Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOJ; SOJ32 SOJ; Tube "32-BSOJ (0.300"", 7.62mm Width)" SOJ; 32-SOJ SOJ 32-BSOJ (0.300\", 7.62mm Width) SOJ; 32-BSOJ (0.300", 7.62mm Width)
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers