The IS61LV6416-10KLI is a high-speed CMOS static RAM with a capacity of 1,048,576 bits, organized as 64K words by 16 bits. It operates with a single 3.3V power supply and features access times of 10 ns. The device is designed for low power consumption, with a typical operating current of 75 mW and a standby current of 0.5 mW. It supports a TTL-compatible interface and requires no clock or refresh, allowing for fully static operation. The memory includes three-state outputs and data control for upper and lower bytes, facilitating easy memory expansion. The IS61LV6416-10KLI is available in a 400-mil plastic SOJ package and is suitable for industrial temperature ranges from -40°C to +85°C.
Standard SRAM, 64KX16, 10ns, CMOS, PDSO44
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: IS61LV6416-10KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV6416-10KLI
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-SOJ
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189227-IS61LV6416-1
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LV6416-10KLI | 774-IS61LV6416-10KLI | IS61LV6416-10KLI-ND | 1189227-IS61LV6416-10KLI | IS61LV6416-10KLI | IS61LV6416-10KLI | IS61LV6416-10KLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61LV6416-10KLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||||||
| Package Type | SOJ; SOJ40 | SOJ; Tube | "44-BSOJ (0.400"", 10.16mm Width)" | 44-BSOJ (0.400\", 10.16mm Width) | |||
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Cycle Time | 10 ns | 10 ns | 10 ns |