DDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165
IC SRAM 18MBIT PARALLEL 165FBGA
SRAM - DDR2 Memory IC 18Mbit Parallel 167 MHz 6 ns 165-FBGA (13x15)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT57W1MH18JF-6 | MT57W1MH18JF-6 | MT57W1MH18JF-6 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | ||
| Package Type | BGA; PBGA165 | BGA | BGA; 165-TBGA |
| Data Rate | 167 MHz |