Micron Technology, Inc. Memory MT55V1MV18PT-10

Description
ZBT SRAM, 1MX18, 5ns PQFP100
Request a Quote
Description
ZBT SRAM, 1MX18, 5ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT55V1MV18PT-10 is an 18Mb pipelined Zero Bus Turnaround (ZBT) SRAM from Quarktwin Technology Ltd., featuring a configuration of 1 Meg x 18 bits. It operates at a voltage of 2.5V for both power supply and I/O, with a maximum access time of 5ns and a cycle time of 10ns, supporting a frequency of up to 100 MHz. This SRAM is designed for high-speed applications, allowing for 100 percent bus utilization without turnaround delays between read and write operations. The device includes advanced control logic for simplified signal interfacing and supports individual byte write controls. It features a single read/write control pin, multiple chip enables for easy depth expansion, and a snooze mode for reduced power consumption during standby. The MT55V1MV18PT-10 is available in a 165-ball FBGA package, making it suitable for compact designs. It is ideal for systems requiring high bandwidth and efficient memory access.

Datasheet Summary
Powered by GS/AI

The MT55V1MV18PT-10 is an 18Mb pipelined Zero Bus Turnaround (ZBT) SRAM from Quarktwin Technology Ltd., featuring a configuration of 1 Meg x 18 bits. It operates at a voltage of 2.5V for both power supply and I/O, with a maximum access time of 5ns and a cycle time of 10ns, supporting a frequency of up to 100 MHz. This SRAM is designed for high-speed applications, allowing for 100 percent bus utilization without turnaround delays between read and write operations. The device includes advanced control logic for simplified signal interfacing and supports individual byte write controls. It features a single read/write control pin, multiple chip enables for easy depth expansion, and a snooze mode for reduced power consumption during standby. The MT55V1MV18PT-10 is available in a 165-ball FBGA package, making it suitable for compact designs. It is ideal for systems requiring high bandwidth and efficient memory access.

Suppliers

Company
Product
Description
Supplier Links
 - MT55V1MV18PT-10 - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 1MX18, 5ns PQFP100

ZBT SRAM, 1MX18, 5ns PQFP100

Supplier's Site Datasheet
Memory - MT55V1MV18PT-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous, ZBT Memory IC 18Mbit Parallel 100 MHz 5 ns 100-TQFP (14x20.1)

SRAM - Asynchronous, ZBT Memory IC 18Mbit Parallel 100 MHz 5 ns 100-TQFP (14x20.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT55V1MV18PT-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT55V1MV18PT-10
Integrated Circuits (ICs) - Memory MT55V1MV18PT-10
IC SRAM 18MBIT PARALLEL 100TQFP

IC SRAM 18MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT55V1MV18PT-10 MT55V1MV18PT-10 MT55V1MV18PT-10
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP QFP
Access Time 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details