Manufacturer: Micron Technology Inc.
Win Source Part Number: 886369-MT58L128L18PT
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
CACHE SRAM, 128KX18, 5NS PQFP100
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 886369-MT58L128L18PT-10 | MT58L128L18PT-10 |
| Product Name | Memory - SRAM - MT58L128L18PT-10 | Memory |