Standard SRAM, 512KX8, 10ns, CMOS, PDSO36
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61C5128AL-10KLI-TR | IS61C5128AL-10KLI-TR-ND | IS61C5128AL-10KLI-TR | IS61C5128AL-10KLI-TR | IS61C5128AL-10KLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | ||||
| Package Type | SOJ; SOJ36 | "36-BSOJ (0.400"", 10.16mm Width)" | 36-BSOJ (0.400\", 10.16mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |