Serial Flash Memory 8M-bit (1024K x 8)
FLASH Memory IC 8Mbit SPI 40 MHz 8-VSOIC
IC FLASH 8MBIT SPI 40MHZ 8VSOIC
IC FLASH 8MBIT SPI 40MHZ 8VSOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | LE25S81FDTWG | LE25S81FDTWG | LE25S81FDTWG | LE25S81FDTWG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Package Type | SOIC; VSOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |