IC SRAM 256KBIT PARALLEL 28SOJ Product overview: IS61C256AL-12JLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C256AL-12JLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 090775-IS61C256AL-12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Family Name: IS61C256AL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): AS7C256A-15JCN; AS7C256A-12JC; AS7C256A-20JIN;
Introduction Date: December 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
4.5V~5.5V 256Kbit SOJ-28 SRAM ROHS
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
STANDARD SRAM, 32KX8, 12NS, CMOS, IND TEMP, SOJ-28. FREE 2 YEAR RADWELL WARRANTY
SRAM, 256KBIT, 12NS, SOJ-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOJ; No. of Pins:28Pins; Access Time:12ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC SRAM 256KBIT PARALLEL 28SOJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61C256AL-12JLI | 090775-IS61C256AL-12JLI | IS61C256AL-12JLI | 706-1030-ND | IS61C256AL-12JLI | IS61C256AL-12JLI | IS61C256AL-12JLI | IS61C256AL-12JLI | 32409776 | 43M5035 | IS61C256AL-12JLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61C256AL-12JLI | Memory | Memory | Memory >> SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC | Sram, 256Kbit, 12Ns, Soj-28; Memory Size Integrated Silicon Solution (Issi) | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||||
| Number of Words | 32 k |