Micron Technology, Inc. Memory - Flash - JS28F128P30B85A JS28F128P30B85A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 876237-JS28F128P30B8 5A Series: StrataFlash™ Features: Memory IC 40 MHz 85 ns Package: Tray Part Status: Obsolete Family Name: 28F128P30 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 576 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: JS28F128P30B85 873810, -JS28F128P30B85A, -873810, -873810-ND, 873810, JS28F128P30B85, 873810-ND
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 876237-JS28F128P30B8 5A Series: StrataFlash™ Features: Memory IC 40 MHz 85 ns Package: Tray Part Status: Obsolete Family Name: 28F128P30 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 576 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: JS28F128P30B85 873810, -JS28F128P30B85A, -873810, -873810-ND, 873810, JS28F128P30B85, 873810-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS28F128P30B85A - 876237-JS28F128P30B85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128P30B85A
876237-JS28F128P30B85A
Memory - Flash - JS28F128P30B85A 876237-JS28F128P30B85A
Manufacturer: Micron Technology Inc. Win Source Part Number: 876237-JS28F128P30B8 5A Series: StrataFlash™ Features: Memory IC 40 MHz 85 ns Package: Tray Part Status: Obsolete Family Name: 28F128P30 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 576 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: JS28F128P30B85 873810, -JS28F128P30B85A, -873810, -873810-ND, 873810, JS28F128P30B85, 873810-ND

Manufacturer: Micron Technology Inc.
Win Source Part Number: 876237-JS28F128P30B85A
Series: StrataFlash™
Features: Memory IC 40 MHz 85 ns
Package: Tray
Part Status: Obsolete
Family Name: 28F128P30
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 576
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: JS28F128P30B85 873810, -JS28F128P30B85A, -873810, -873810-ND, 873810, JS28F128P30B85, 873810-ND

Buy Now Datasheet
Memory - JS28F128P30B85A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 85ns 56-TSOP

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 40MHz 85ns 56-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-JS28F128P30B85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS28F128P30B85A
Memory IC and Storage Component 774-JS28F128P30B85A
IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30B85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30B85A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 56TSOP Product overview: JS28F128P30B85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128P30B85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - JS28F128P30B85A - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX16, 88ns, PDSO56

Flash, 8MX16, 88ns, PDSO56

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - JS28F128P30B85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
JS28F128P30B85A
Integrated Circuits (ICs) - Memory - Memory JS28F128P30B85A
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site
Memory - JS28F128P30B85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 85 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 40 MHz 85 ns 56-TSOP

Buy Now Datasheet
Memory - JS28F128P30B85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 56-TSOP

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 85 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 876237-JS28F128P30B85A JS28F128P30B85A-ND 774-JS28F128P30B85A JS28F128P30B85A JS28F128P30B85A JS28F128P30B85A JS28F128P30B85A
Product Name Memory - Flash - JS28F128P30B85A Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" Tray SOP; SSOP; TSSOP; TSSOP56 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S25FL064LABBHB020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; PG-TFBGA-24
View Details
4 suppliers
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details