Standard SRAM, 512KX8, 10ns, CMOS, PDSO36
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IS61C5128AL-10KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C5128AL-10KL
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 36-SOJ
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189137-IS61C5128AL-
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 36-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 36-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 19
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 36-SOJ
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61C5128AL-10KLI | 774-IS61C5128AL-10KLI | IS61C5128AL-10KLI-ND | 1189137-IS61C5128AL-10KLI | IS61C5128AL-10KLI | IS61C5128AL-10KLI | IS61C5128AL-10KLI | IS61C5128AL-10KLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61C5128AL-10KLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Logic Family | CMOS | |||||||
| Package Type | SOJ; SOJ36 | "36-BSOJ (0.400"", 10.16mm Width)" | SOJ; 36-BSOJ (0.400", 10.16mm Width) | SOJ | 36-BSOJ (0.400\", 10.16mm Width) | |||
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |