onsemi Memory - Flash - LE28F4001CTS12-MPB-E LE28F4001CTS12-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 773627-LE28F4001CTS1 2-MPB-E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 32-TSSOP Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 773627-LE28F4001CTS1 2-MPB-E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 32-TSSOP Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - LE28F4001CTS12-MPB-E - 773627-LE28F4001CTS12-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE28F4001CTS12-MPB-E
773627-LE28F4001CTS12-MPB-E
Memory - Flash - LE28F4001CTS12-MPB-E 773627-LE28F4001CTS12-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 773627-LE28F4001CTS1 2-MPB-E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 32-TSSOP Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 773627-LE28F4001CTS12-MPB-E
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 32-TSSOP
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-LE28F4001CTS12-MPB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-LE28F4001CTS12-MPB-E
Memory IC and Storage Component 774-LE28F4001CTS12-MPB-E
45W8395 Product overview: LE28F4001CTS12-MPB-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE28F4001CTS12-M PB-E can be used for catalog matching and distributor lookup.

45W8395 Product overview: LE28F4001CTS12-MPB-E from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE28F4001CTS12-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - LE28F4001CTS12-MPB-E - Rochester Electronics
Newburyport, MA, United States
FLASH 4MBIT 120NS 32TSSOP

FLASH 4MBIT 120NS 32TSSOP

Supplier's Site Datasheet
Memory - LE28F4001CTS12-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 32-TSSOP

FLASH Memory IC 4Mbit Parallel 32-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE28F4001CTS12-MPB-E
Integrated Circuits (ICs) - Memory - Memory LE28F4001CTS12-MPB-E
IC FLASH 4MBIT PARALLEL 32TSSOP

IC FLASH 4MBIT PARALLEL 32TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 773627-LE28F4001CTS12-MPB-E 774-LE28F4001CTS12-MPB-E LE28F4001CTS12-MPB-E LE28F4001CTS12-MPB-E LE28F4001CTS12-MPB-E
Product Name Memory - Flash - LE28F4001CTS12-MPB-E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile, , FLASH Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - MF28F008-10 - Rochester Electronics
Specs
Memory Category Flash
Package Type CDFP
View Details
6 suppliers