Integrated Silicon Solution, Inc. Memory IS63LV1024L-12JL-TR

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS63LV1024L-12JL-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ

Buy Now Datasheet
Memory - SRAM - IS63LV1024L-12JL-TR - 777235-IS63LV1024L-12JL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS63LV1024L-12JL-TR
777235-IS63LV1024L-12JL-TR
Memory - SRAM - IS63LV1024L-12JL-TR 777235-IS63LV1024L-12JL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777235-IS63LV1024L-1 2JL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Family Name: IS63LV1024 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): 71V124SA12TY; 71V124SA12TY8; 71V124SA12TYG8; 71V124SA12TYG; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777235-IS63LV1024L-12JL-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Family Name: IS63LV1024
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): 71V124SA12TY; 71V124SA12TY8; 71V124SA12TYG8; 71V124SA12TYG;
Introduction Date: October 02, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IS63LV1024L-12JL-TR - Rochester Electronics
Newburyport, MA, United States
SRAM

SRAM

Supplier's Site Datasheet
Memory IC and Storage Component - 774-IS63LV1024L-12JL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS63LV1024L-12JL-TR
Memory IC and Storage Component 774-IS63LV1024L-12JL-TR
IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63LV1024L-12JL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-12JL -TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOJ Product overview: IS63LV1024L-12JL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63LV1024L-12JL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS63LV1024L-12JL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS63LV1024L-12JL-TR
Integrated Circuits (ICs) - Memory - Memory IS63LV1024L-12JL-TR
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site Datasheet
Memory - IS63LV1024L-12JL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS63LV1024L-12JL-TR-ND 777235-IS63LV1024L-12JL-TR IS63LV1024L-12JL-TR 774-IS63LV1024L-12JL-TR IS63LV1024L-12JL-TR IS63LV1024L-12JL-TR IS63LV1024L-12JL-TR IS63LV1024L-12JL-TR
Product Name Memory Memory - SRAM - IS63LV1024L-12JL-TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-BSOJ (0.300"", 7.62mm Width)" SOJ; SOJ32 SOJ; Tape & Reel (TR) SOJ; 32-BSOJ (0.300", 7.62mm Width) 32-BSOJ (0.300\", 7.62mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - CY14ME064Q2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers