Manufacturer: ON Semiconductor
Win Source Part Number: 876965-LE2464CXATBG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 6-WLCSP (1.2x0.80)
Package: 6-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE2464
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.2x0.80)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: LE2464CXATBGOSTR, LE2464CXATBGOSCT, LE2464CXATBG-ND, LE2464CXATBGOSDKR
64-kb I2C CMOS Serial EEPROM, 5000-REEL Product overview: LE2464CXATBG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE2464CXATBG can be used for catalog matching and distributor lookup.
LE2464 - 64 kb I2C CMOS Serial EEPROM
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 6-WLCSP (1.2x0.80)
IC EEPROM 64KBIT I2C 6WLCSP
IC EEPROM 64KBIT I2C 6WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 876965-LE2464CXATBG | 774-LE2464CXATBG | LE2464CXATBG | LE2464CXATBG | LE2464CXATBG | LE2464CXATBG |
| Product Name | Memory - EEPROM - LE2464CXATBG | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 6-WLCSP (1.2x0.80) | BGA; XFBGA6 | BGA; 6-XFBGA, WLCSP | |||
| Access Time | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 20 years |