Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189141-IS61C6416AL-
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 44-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
IC SRAM 1MBIT PARALLEL 44SOJ Product overview: IS61C6416AL-12KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C6416AL-12KL
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
IC SRAM 1MBIT PARALLEL 44SOJ
STANDARD SRAM, 64KX16, 12NS, CMOS, SOJ-44, IND TEMP. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189141-IS61C6416AL-12KLI | IS61C6416AL-12KLI | 774-IS61C6416AL-12KLI | 706-1088-5-ND | IS61C6416AL-12KLI | IS61C6416AL-12KLI | IS61C6416AL-12KLI | 176128424 |
| Product Name | Memory - SRAM - IS61C6416AL-12KLI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||||
| Cycle Time | 12 ns | 12 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -40degC ~ 85degC (TA) |