Rochester Electronics Memory - SRAM - GVT71128E36T-8 GVT71128E36T-8

Description
Manufacturer: Galvantech Win Source Part Number: 873074-GVT71128E36T- 8 Series: GVT71128E36 Operating Temperature Range: 0°C ~ 70°C Features: SRAM Memory IC 4Mb (128K x 32) 100 MHz 8 ns Package: Bulk Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Galvantech Win Source Part Number: 873074-GVT71128E36T- 8 Series: GVT71128E36 Operating Temperature Range: 0°C ~ 70°C Features: SRAM Memory IC 4Mb (128K x 32) 100 MHz 8 ns Package: Bulk Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - GVT71128E36T-8 - 873074-GVT71128E36T-8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - GVT71128E36T-8
873074-GVT71128E36T-8
Memory - SRAM - GVT71128E36T-8 873074-GVT71128E36T-8
Manufacturer: Galvantech Win Source Part Number: 873074-GVT71128E36T- 8 Series: GVT71128E36 Operating Temperature Range: 0°C ~ 70°C Features: SRAM Memory IC 4Mb (128K x 32) 100 MHz 8 ns Package: Bulk Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Galvantech
Win Source Part Number: 873074-GVT71128E36T-8
Series: GVT71128E36
Operating Temperature Range: 0°C ~ 70°C
Features: SRAM Memory IC 4Mb (128K x 32) 100 MHz 8 ns
Package: Bulk
Package: 100-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT 100MHZ

IC SRAM 4MBIT 100MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 873074-GVT71128E36T-8 GVT71128E36T-8
Product Name Memory - SRAM - GVT71128E36T-8 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8611200245-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers