M5M5256DVP-70LLISE -- MEMORY
Rochester Electronics
Memory
M5M5256DVP-70LLISE
Description
SRAM 5V 256K-BIT 32K X 8
-
Lingto Electronic Limited
Datasheet
Description
SRAM 5V 256K-BIT 32K X 8
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
M5M5256DVP-70LLISE |
|
Product Name
|
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Package Type
VFBGA
Pins
63
View Details
Memory Category
DDR3
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096000 kbits
View Details
Memory Category
RAM
Access Time
520 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers