Intel Corporation Integrated Circuits (ICs) - Memory MD2114AL3

Description
Win Source Part Number: 1024115-MD2114AL3 Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Intel Other Names: INTINTMD2114AL3,2156 -MD2114AL3 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1024115-MD2114AL3 Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Intel Other Names: INTINTMD2114AL3,2156 -MD2114AL3 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1024115-MD2114AL3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1024115-MD2114AL3
Integrated Circuits (ICs) - Memory 1024115-MD2114AL3
Win Source Part Number: 1024115-MD2114AL3 Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Intel Other Names: INTINTMD2114AL3,2156 -MD2114AL3 RoHS Status: Not applicable

Win Source Part Number: 1024115-MD2114AL3
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Intel
Other Names: INTINTMD2114AL3,2156-MD2114AL3
RoHS Status: Not applicable

Buy Now Datasheet
 - MD2114AL3 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 1KX4, 150ns

Standard SRAM, 1KX4, 150ns

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-MD2114AL3
Memory IC and Storage Component 774-MD2114AL3
IC SRAM 4KBIT PARALLEL 18CDIP Product overview: MD2114AL3 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2114AL3 can be used for catalog matching and distributor lookup.

IC SRAM 4KBIT PARALLEL 18CDIP Product overview: MD2114AL3 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2114AL3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MD2114AL3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Kbit Parallel 150 ns 18-CDIP

SRAM - Asynchronous Memory IC 4Kbit Parallel 150 ns 18-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MD2114AL3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MD2114AL3
Integrated Circuits (ICs) - Memory - Memory MD2114AL3
IC SRAM 4KBIT PARALLEL 18CDIP

IC SRAM 4KBIT PARALLEL 18CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1024115-MD2114AL3 MD2114AL3 774-MD2114AL3 MD2114AL3 MD2114AL3
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type DIP; DIP18 Bulk DIP; 18-CDIP
Access Time 150 ns 150 ns
Cycle Time 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory IC and Storage Component - 774-CY100E422-5DCQ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details