Rochester Electronics Memory - SRAM - MT58L256L32FS-8.5 MT58L256L32FS-8.5

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886372-MT58L256L32FS -8.5 Series: SYNCBURST™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous Memory IC 8Mb (256K x 32) Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20.1) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886372-MT58L256L32FS -8.5 Series: SYNCBURST™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous Memory IC 8Mb (256K x 32) Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20.1) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - MT58L256L32FS-8.5 - 886372-MT58L256L32FS-8.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - MT58L256L32FS-8.5
886372-MT58L256L32FS-8.5
Memory - SRAM - MT58L256L32FS-8.5 886372-MT58L256L32FS-8.5
Manufacturer: Micron Technology Inc. Win Source Part Number: 886372-MT58L256L32FS -8.5 Series: SYNCBURST™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous Memory IC 8Mb (256K x 32) Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20.1) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886372-MT58L256L32FS-8.5
Series: SYNCBURST™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous Memory IC 8Mb (256K x 32) Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20.1)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 100TQFP

IC SRAM 8MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 886372-MT58L256L32FS-8.5 MT58L256L32FS-8.5
Product Name Memory - SRAM - MT58L256L32FS-8.5 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details