Manufacturer: Motorola
Win Source Part Number: 884043-MCM69C233TQ15
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
CONTENT ADDRESSABLE SRAM, 4KX64,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 884043-MCM69C233TQ15 | MCM69C233TQ15 |
| Product Name | Memory - SRAM - MCM69C233TQ15 | Memory |