onsemi Memory LE25S81AMDTWG

Description
FLASH Memory IC 8Mb (1M x 8) SPI 70MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 70MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE25S81AMDTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 70MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 70MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V SOIC Memory IC and Storage Component
774-LE25S81AMDTWG
Dual 1.8V SOIC Memory IC and Storage Component 774-LE25S81AMDTWG
NOR Flash Serial (SPI, Dual SPI) 1.8V 8M-bit 1M x 8 8-Pin SOIC N T/R Product overview: LE25S81AMDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S81AMDTWG can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI) 1.8V 8M-bit 1M x 8 8-Pin SOIC N T/R Product overview: LE25S81AMDTWG from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25S81AMDTWG can be used for catalog matching and distributor lookup.

Supplier's Site
 - LE25S81AMDTWG - Rochester Electronics
Newburyport, MA, United States
LE25S81A - Serial Flash Memory 8M-bit (1024K x 8)

LE25S81A - Serial Flash Memory 8M-bit (1024K x 8)

Supplier's Site Datasheet
Memory - Flash - LE25S81AMDTWG - 1195971-LE25S81AMDTWG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE25S81AMDTWG
1195971-LE25S81AMDTWG
Memory - Flash - LE25S81AMDTWG 1195971-LE25S81AMDTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1195971-LE25S81AMDTW G Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 90°C Memory Format: FLASH Manufacturer Homepage: www.onsemi.com Clock Frequency: 70MHz Write Cycle Time - Word, Page: 500μs Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: ON Semiconductor
Win Source Part Number: 1195971-LE25S81AMDTWG
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 90°C
Memory Format: FLASH
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 70MHz
Write Cycle Time - Word, Page: 500μs
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
IC FLASH 8MBIT SPI 70MHZ 8SOIC

IC FLASH 8MBIT SPI 70MHZ 8SOIC

Supplier's Site Datasheet
Memory - LE25S81AMDTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 70 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 70 MHz 8-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - LE25S81AMDTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25S81AMDTWG
Integrated Circuits (ICs) - Memory - Memory LE25S81AMDTWG
IC FLASH 8MBIT SPI 70MHZ 8SOIC

IC FLASH 8MBIT SPI 70MHZ 8SOIC

Supplier's Site
Flash Memory, 8Mbit, -40 To 90Deg C; Flash Memory Type Onsemi - 68Y0390 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, -40 To 90Deg C; Flash Memory Type Onsemi
68Y0390
Flash Memory, 8Mbit, -40 To 90Deg C; Flash Memory Type Onsemi 68Y0390
FLASH MEMORY, 8MBIT, -40 TO 90DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1024K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, -40 TO 90DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1024K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:70MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 70MHZ 8SOIC

IC FLASH 8MBIT SPI 70MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE25S81AMDTWGOSTR-ND 774-LE25S81AMDTWG LE25S81AMDTWG 1195971-LE25S81AMDTWG LE25S81AMDTWG LE25S81AMDTWG LE25S81AMDTWG 68Y0390 LE25S81AMDTWG
Product Name Memory Dual 1.8V SOIC Memory IC and Storage Component Memory - Flash - LE25S81AMDTWG Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 8Mbit, -40 To 90Deg C; Flash Memory Type Onsemi Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH
Operating Temperature -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; SOP8 SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V 1.65V ~ 1.95V -40degC ~ 90degC (TA) 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - S25FL032P0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details