Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ROCHESTER ELECTRONICS
GVT71256B18T-8 -- MEMORY
Rochester Electronics
Memory
GVT71256B18T-8
Description
SRAM 3.3V 4.5M-BIT 256K X 18 8NS
Lingto Electronic Limited
Done
Datasheet
Description
SRAM 3.3V 4.5M-BIT 256K X 18 8NS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory
GVT71256B18T-8
Memory
GVT71256B18T-8
SRAM 3.3V 4.5M-BIT 256K X 18 8NS
SRAM 3.3V 4.5M-BIT 256K X 18 8NS
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Memory Chips
Product Number
GVT71256B18T-8
Product Name
Memory
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
SMJ27C010A
Specs
Memory Category
EPROM; UVEPROM
Access Time
41263 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Infineon Technologies AG
Memory
980000259
View Details
Texas Instruments
Integrated Circuits (ICs) - Memory - Memory
10415FC10
Specs
Memory Category
Volatile; SRAM Chip
Cycle Time
10 ns
Density
1 kbits
View Details
2
suppliers
RS Components, Ltd.
Flash Memory
1882657
Specs
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details