ZBT SRAM, 256KX18, 7.5ns PBGA165
SRAM - ZBT Memory IC 4Mbit Parallel 100 MHz 7.5 ns 165-FBGA (13x15)
IC SRAM 4MBIT PAR 165FBGA
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT55L256L18F1F-10 | MT55L256L18F1F-10 | MT55L256L18F1F-10 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Package Type | BGA; PBGA165 | BGA; 165-TBGA | |
| Access Time | 7.5 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) |