IC SRAM 8MBIT PAR 100TQFP Product overview: MT58L512L18FT-8.5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L512L18FT-8.
Cache SRAM, 512KX18, 8.5ns PQFP100
IC SRAM 8MBIT PAR 100TQFP
SRAM - Standard Memory IC 8Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT58L512L18FT-8.5 | MT58L512L18FT-8.5 | MT58L512L18FT-8.5 | MT58L512L18FT-8.5 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 8.5 ns | 8.5 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | QFP; Bulk | QFP; QFP100 | QFP; TQFP | QFP; 100-LQFP |