Rochester Electronics Memory - SRAM - GVT71128E36T-9 GVT71128E36T-9

Description
Manufacturer: Galvantech Win Source Part Number: 919921-GVT71128E36T- 9 Series: GVT71128E36 Operating Temperature Range: 0°C ~ 70°C Features: SRAM Memory IC 4Mb (128K x 32) 90 MHz 8 ns Package: Bulk Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Galvantech Win Source Part Number: 919921-GVT71128E36T- 9 Series: GVT71128E36 Operating Temperature Range: 0°C ~ 70°C Features: SRAM Memory IC 4Mb (128K x 32) 90 MHz 8 ns Package: Bulk Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - GVT71128E36T-9 - 919921-GVT71128E36T-9 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - GVT71128E36T-9
919921-GVT71128E36T-9
Memory - SRAM - GVT71128E36T-9 919921-GVT71128E36T-9
Manufacturer: Galvantech Win Source Part Number: 919921-GVT71128E36T- 9 Series: GVT71128E36 Operating Temperature Range: 0°C ~ 70°C Features: SRAM Memory IC 4Mb (128K x 32) 90 MHz 8 ns Package: Bulk Package: 100-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Galvantech
Win Source Part Number: 919921-GVT71128E36T-9
Series: GVT71128E36
Operating Temperature Range: 0°C ~ 70°C
Features: SRAM Memory IC 4Mb (128K x 32) 90 MHz 8 ns
Package: Bulk
Package: 100-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT 90MHZ

IC SRAM 4MBIT 90MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 919921-GVT71128E36T-9 GVT71128E36T-9
Product Name Memory - SRAM - GVT71128E36T-9 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14B116M-BZ45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers