Rochester Electronics Memory IC and Storage Component MD2732A-25/B

Description
MD2732A-25/B / Memory IC Product overview: MD2732A-25/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MD2732A-25/B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MD2732A-25/B / Memory IC Product overview: MD2732A-25/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MD2732A-25/B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-MD2732A-25/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MD2732A-25/B
Memory IC and Storage Component 2020-MD2732A-25/B
MD2732A-25/B / Memory IC Product overview: MD2732A-25/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MD2732A-25/B can be used for catalog matching and distributor lookup.

MD2732A-25/B / Memory IC Product overview: MD2732A-25/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MD2732A-25/B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1017791-MD2732A-25/B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1017791-MD2732A-25/B
Integrated Circuits (ICs) - Memory 1017791-MD2732A-25/B
Win Source Part Number: 1017791-MD2732A-25/B Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 ECCN: 3A001A2C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Rochester Electronics, LLC Other Names: 2156-MD2732A-25/B,IN TREIMD2732A-25/B RoHS Status: Not applicable

Win Source Part Number: 1017791-MD2732A-25/B
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A001A2C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD2732A-25/B,INTREIMD2732A-25/B
RoHS Status: Not applicable

Buy Now
MD2732A-25/B

MD2732A-25/B

Supplier's Site Datasheet
Memory - MD2732A-25/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-MD2732A-25/B 1017791-MD2732A-25/B MD2732A-25/B MD2732A-25/B
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2551565 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details