Rochester Electronics Memory - Unclassified Memory - HN58X24256FPI#S0 HN58X24256FPI#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920565-HN58X24256FPI #S0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920565-HN58X24256FPI #S0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - HN58X24256FPI#S0 - 920565-HN58X24256FPI#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - HN58X24256FPI#S0
920565-HN58X24256FPI#S0
Memory - Unclassified Memory - HN58X24256FPI#S0 920565-HN58X24256FPI#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 920565-HN58X24256FPI #S0 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 920565-HN58X24256FPI#S0
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
TWO-WIRE SERIAL INTERFACE 256K E

TWO-WIRE SERIAL INTERFACE 256K E

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 920565-HN58X24256FPI#S0 HN58X24256FPI#S0
Product Name Memory - Unclassified Memory - HN58X24256FPI#S0 Memory
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-5790 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details