Manufacturer: Intel
Win Source Part Number: 926880-MD27512-35/B
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
DUAL MARKED (5962-8513502YA)
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 926880-MD27512-35/B | MD27512-35/B |
| Product Name | Memory - Unclassified Memory - MD27512-35/B | Memory |