onsemi Memory LE25U20AFD-AH

Description
FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-VSOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-VSOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - LE25U20AFD-AHOSTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-VSOIC

FLASH Memory IC 2Mb (256K x 8) SPI 30MHz 8-VSOIC

Buy Now Datasheet
Singapore, Singapore
2 Mb Memory IC and Storage Component
774-LE25U20AFD-AH
2 Mb Memory IC and Storage Component 774-LE25U20AFD-AH
Serial Flash Memory, 2 Mb (256K x 8), 3000-REEL Product overview: LE25U20AFD-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U20AFD-AH can be used for catalog matching and distributor lookup.

Serial Flash Memory, 2 Mb (256K x 8), 3000-REEL Product overview: LE25U20AFD-AH from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-LE25U20AFD-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LE25U20AFD-AH - Rochester Electronics
Newburyport, MA, United States
LE25U200 - Serial Flash Memory, 2 Mb (256K x 8)

LE25U200 - Serial Flash Memory, 2 Mb (256K x 8)

Supplier's Site Datasheet
Memory - Flash - LE25U20AFD-AH - 1195972-LE25U20AFD-AH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - LE25U20AFD-AH
1195972-LE25U20AFD-AH
Memory - Flash - LE25U20AFD-AH 1195972-LE25U20AFD-AH
Manufacturer: ON Semiconductor Win Source Part Number: 1195972-LE25U20AFD-A H Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VSOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.onsemi.com Clock Frequency: 30MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1195972-LE25U20AFD-AH
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-VSOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 30MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
IC FLASH 2MBIT SPI 30MHZ 8VSOIC

IC FLASH 2MBIT SPI 30MHZ 8VSOIC

Supplier's Site Datasheet
Serial Flash, 2Mbit, 30Mhz, Nsoic-8; Flash Memory Type Onsemi - 75Y1287 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 2Mbit, 30Mhz, Nsoic-8; Flash Memory Type Onsemi
75Y1287
Serial Flash, 2Mbit, 30Mhz, Nsoic-8; Flash Memory Type Onsemi 75Y1287
SERIAL FLASH, 2MBIT, 30MHZ, NSOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:30MHz; Access Time:-; RoHS Compliant: Yes

SERIAL FLASH, 2MBIT, 30MHZ, NSOIC-8; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:30MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - LE25U20AFD-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 30 MHz 8-VSOIC

FLASH Memory IC 2Mbit SPI 30 MHz 8-VSOIC

Buy Now Datasheet
IC FLASH 2MBIT SPI 30MHZ 8VSOIC

IC FLASH 2MBIT SPI 30MHZ 8VSOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - LE25U20AFD-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
LE25U20AFD-AH
Integrated Circuits (ICs) - Memory - Memory LE25U20AFD-AH
IC FLASH 2MBIT SPI 30MHZ 8VSOIC

IC FLASH 2MBIT SPI 30MHZ 8VSOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number LE25U20AFD-AHOSTR-ND 774-LE25U20AFD-AH LE25U20AFD-AH 1195972-LE25U20AFD-AH LE25U20AFD-AH 75Y1287 LE25U20AFD-AH LE25U20AFD-AH LE25U20AFD-AH
Product Name Memory 2 Mb Memory IC and Storage Component Memory - Flash - LE25U20AFD-AH Memory Serial Flash, 2Mbit, 30Mhz, Nsoic-8; Flash Memory Type Onsemi Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; TSOP; TSOP8 SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.3V ~ 3.6V 2.5 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 122005 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details