Manufacturer: Renesas Electronics America
Win Source Part Number: 924928-M5M5256DFP-70
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
STANDARD SRAM, 32KX8, 70NS
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 924928-M5M5256DFP-70LL#BM | M5M5256DFP-70LL#BM |
| Product Name | Memory - SRAM - M5M5256DFP-70LL#BM | Memory |