Micron Technology, Inc. Memory MT58L512L18FF-10

Description
Cache SRAM, 512KX18, 10ns PBGA165
Request a Quote
Description
Cache SRAM, 512KX18, 10ns PBGA165
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT58L512L18FF-10 is an 8Mb SyncBurst SRAM from Quarktwin Technology Ltd., featuring a 512K x 18 configuration. It operates on a single +3.3V power supply with a separate output buffer supply option of +3.3V or +2.5V. The device supports fast access times with options of 7.5ns, 8.5ns, and 10ns, making it suitable for high-speed applications. It includes a snooze mode for reduced power consumption during standby and supports burst operations with interleaved or linear modes. The SRAM features individual byte write control and global write capabilities, along with three chip enables for easy depth expansion. It is designed with registered addresses and control signals, allowing for simplified write cycles. The device is available in a 100-pin TQFP or a 165-pin FBGA package, making it versatile for various applications. The operating temperature range includes commercial (0°C to +70°C) and industrial (-40°C to +85°C) options, catering to different environmental requirements. This product is well-suited for systems requiring a wide synchronous data bus, such as 486, Pentium, and PowerPC architectures.

Datasheet Summary
Powered by GS/AI

The MT58L512L18FF-10 is an 8Mb SyncBurst SRAM from Quarktwin Technology Ltd., featuring a 512K x 18 configuration. It operates on a single +3.3V power supply with a separate output buffer supply option of +3.3V or +2.5V. The device supports fast access times with options of 7.5ns, 8.5ns, and 10ns, making it suitable for high-speed applications. It includes a snooze mode for reduced power consumption during standby and supports burst operations with interleaved or linear modes. The SRAM features individual byte write control and global write capabilities, along with three chip enables for easy depth expansion. It is designed with registered addresses and control signals, allowing for simplified write cycles. The device is available in a 100-pin TQFP or a 165-pin FBGA package, making it versatile for various applications. The operating temperature range includes commercial (0°C to +70°C) and industrial (-40°C to +85°C) options, catering to different environmental requirements. This product is well-suited for systems requiring a wide synchronous data bus, such as 486, Pentium, and PowerPC architectures.

Suppliers

Company
Product
Description
Supplier Links
 - MT58L512L18FF-10 - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 512KX18, 10ns PBGA165

Cache SRAM, 512KX18, 10ns PBGA165

Supplier's Site Datasheet
Memory - MT58L512L18FF-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Standard Memory IC 8Mbit Parallel 66 MHz 10 ns 165-FBGA (13x15)

SRAM - Standard Memory IC 8Mbit Parallel 66 MHz 10 ns 165-FBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT58L512L18FF-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT58L512L18FF-10
Integrated Circuits (ICs) - Memory MT58L512L18FF-10
CACHE SRAM 512KX18 10NS PBGA165

CACHE SRAM 512KX18 10NS PBGA165

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT58L512L18FF-10 MT58L512L18FF-10 MT58L512L18FF-10
Product Name Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type BGA; PBGA165 BGA; 165-TBGA
Access Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
2.5V 3.3V Memory IC and Storage Component - 774-CY62126DV30LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details