Rochester Electronics Memory - SRAM - MT58L32L32PT-10 MT58L32L32PT-10

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928453-MT58L32L32PT- 10 Series: SYNCBURST™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM Memory IC 1Mb (32K x 32) Parallel 100-TQFP (14x20.1) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20.1) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928453-MT58L32L32PT- 10 Series: SYNCBURST™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM Memory IC 1Mb (32K x 32) Parallel 100-TQFP (14x20.1) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20.1) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - MT58L32L32PT-10 - 928453-MT58L32L32PT-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - MT58L32L32PT-10
928453-MT58L32L32PT-10
Memory - SRAM - MT58L32L32PT-10 928453-MT58L32L32PT-10
Manufacturer: Micron Technology Inc. Win Source Part Number: 928453-MT58L32L32PT- 10 Series: SYNCBURST™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM Memory IC 1Mb (32K x 32) Parallel 100-TQFP (14x20.1) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20.1) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928453-MT58L32L32PT-10
Series: SYNCBURST™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM Memory IC 1Mb (32K x 32) Parallel 100-TQFP (14x20.1)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20.1)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 928453-MT58L32L32PT-10 MT58L32L32PT-10
Product Name Memory - SRAM - MT58L32L32PT-10 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - CY14B256K-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers