Rochester Electronics Memory - SRAM - IS62C25616BL-45TLI IS62C25616BL-45TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875495-IS62C25616BL- 45TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875495-IS62C25616BL- 45TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62C25616BL-45TLI - 875495-IS62C25616BL-45TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62C25616BL-45TLI
875495-IS62C25616BL-45TLI
Memory - SRAM - IS62C25616BL-45TLI 875495-IS62C25616BL-45TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875495-IS62C25616BL- 45TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875495-IS62C25616BL-45TLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II
Package: Bulk
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 875495-IS62C25616BL-45TLI IS62C25616BL-45TLI
Product Name Memory - SRAM - IS62C25616BL-45TLI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B101LA-SP45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - 27LS00AFM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details